EN
  • EN
  • DE

SY88932L

Part No SY88932L
Manufacturer Micrel
Catalog Electronic Wholesale
Description 3.3V 3.2Gbps SONET/SDH LASER DRIVER WITH OUTPUT DISABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263122-SY88932L
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88932L CAD Model

Description

The SY88932L is a 3.3V, 622Mbps limiting post amplifier designed by Micrel (now Microchip Technology). It is used in optical receiver applications to amplify and condition the weak signals received from optical fibers. This device offers high gain, low noise, and excellent signal integrity, making it suitable for high-speed data communication systems.

Applications

  • Optical Receivers in SONET/SDH Systems
  • Gigabit Ethernet Transceivers
  • Fiber Channel Receivers
  • Optical Modules (SFP, SFP+, XFP)
  • High-Speed Data Communication Systems

Features

  • 3.3V Power Supply
  • 622 Mbps Operation
  • Limiting Post Amplifier
  • High Gain
  • Low Noise
  • Differential Inputs and Outputs
  • Loss of Signal (LOS) Detection
  • PECL/CML Compatible Outputs

Benefits

  • Improved Signal Quality: High gain and low noise ensure robust signal amplification, even with weak input signals.
  • Enhanced System Performance: The limiting function helps to reduce the effects of amplitude variations and jitter, improving overall system performance.
  • Simplified Integration: The differential inputs and outputs allow for easy interfacing with other components in the optical receiver chain.
  • Reliable Operation: The LOS detection feature provides an indication of signal presence, enabling error handling and system monitoring.
  • Reduced System Cost: The integration of multiple functions into a single chip reduces component count and board space, resulting in lower system cost.

Technical Specifications

  • Data Rate: Up to 622 Mbps
  • Supply Voltage: 3.3V ± 5%
  • Input Sensitivity: -20 dBm (typical)
  • Output Swing: 800 mVpp (typical)
  • Power Dissipation: 250 mW (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 32-pin TQFP

The SY88932L is a critical component in high-speed optical communication systems, ensuring reliable and efficient signal amplification. Its limiting function, high gain, and low noise characteristics make it an ideal choice for demanding applications such as SONET/SDH, Gigabit Ethernet, and Fiber Channel. The integration of LOS detection provides an added level of system monitoring and error handling capabilities.

You May Also Be Interested in

Spansion
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess