EN
  • EN
  • DE

MAC15SMG

Part No MAC15SMG
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 15A TO220AB / TRIAC Logic - Sensitive Gate 600 V 15 A Through Hole TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors>TRIACs
Mfr ON Semiconductor
Series -
Package Tube
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 15 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number MAC15
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 50 pcs
Win Source Part Number 1382728-MAC15SMG
Ultra Librarian 3D Model Ultra Librarian MAC15SMG CAD Model

Description

The MAC15SMG is a state-of-the-art silicon bidirectional triode thyristor developed by ON Semiconductor, a leading figure in power and signal management. This triac is designed to provide robust performance for AC switching and phase control applications where high sensitivity is required. With its industry-standard features and efficient performance, the MAC15SMG is an ideal choice for a wide range of applications such as motor control, industrial lighting, and heating.

The MAC15SMG boasts a repetitive peak off-state voltage (Vdrm) of 600 volts and an RMS on-state current (It(rms)) of 15 amperes, making it suitable for handling moderate to high power requirements. Its gate sensitivity is optimized for direct interfacing with microcontrollers and other logic-level devices, ensuring a seamless integration into digital control systems.

This triac features a high surge current capability, which is essential for handling high inrush currents without compromising the device's integrity or performance. The MAC15SMG's non-repetitive surge peak on-state current (Itsm) can withstand up to 150 amperes, providing a substantial margin for safety during unexpected surge conditions.

ON Semiconductor has engineered the MAC15SMG with a planar passivated chip, which enhances its reliability and robustness against overvoltage conditions. Additionally, this triac comes in a TO-220AB package, which is widely recognized for its excellent thermal properties, ensuring that the device operates within safe temperature ranges even under high current loads.

The MAC15SMG also features a sensitive gate that allows for triggering with low gate currents, making it highly efficient for AC switching applications. This sensitivity, combined with the device's high blocking voltage and on-state current rating, provides designers with a versatile component that can be used in various circuit configurations.

In summary, the MAC15SMG from ON Semiconductor is a high-performance triac that offers a combination of high current capability, sensitivity, and reliability, making it an excellent choice for designers and engineers looking to create efficient and durable AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2279 $61.3950
115+ $1.0075 $115.8625
180+ $0.9761 $175.6980
245+ $0.9446 $231.4270
320+ $0.9131 $292.1920
425+ $0.8187 $347.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess