EN
  • EN
  • DE

SMDA24C/TR13

Part No SMDA24C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 45pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299105-SMDA24C/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA24C/TR13 CAD Model

Description

Microchip Technology's SMDA24C/TR13 TVS Diode

The SMDA24C/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This component is a part of Microchip's extensive range of circuit protection devices, engineered to ensure the reliability and longevity of electronic systems.

Key Features

  • Transient Protection: The SMDA24C/TR13 offers excellent clamping capability, with a peak pulse power of 500W (10/1000μs waveform), ensuring protection against electrical transients caused by lightning, electrostatic discharge (ESD), and other voltage surges.
  • Low Working Voltage: This diode is designed for a working voltage of 24V, making it suitable for a wide range of applications, particularly those operating at standard industry voltage levels.
  • Low Clamping Voltage: A low clamping voltage reduces the stress on protected components during a transient event, thereby improving system reliability.
  • Bi-Directional Protection: The bidirectional configuration of the SMDA24C/TR13 provides symmetrical protection for AC signals or when the polarity is uncertain.
  • Surface Mount Package: Housed in a low-profile SO-8 package, the device is ideal for high-density circuit board designs, allowing for efficient use of PCB space.

Applications

The SMDA24C/TR13 is versatile in its applications, being particularly well-suited for:

  • Telecommunication systems
  • Networking equipment
  • Computers and peripherals
  • Industrial controls
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SMDA24C/TR13 is no exception, with rigorous testing and quality controls in place to ensure that it performs to specifications under varying conditions. It is a reliable choice for designers looking to enhance the durability and performance of their electronic systems.

Overall, the SMDA24C/TR13 is a testament to Microchip Technology's dedication to providing advanced protection solutions for today's sophisticated electronic environments. Integrating this TVS diode into your design can help to mitigate the risk of damage caused by voltage transients and enhance the overall robustness of your electronic products.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess