Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299092-SMDA05C/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA05C/TR13 CAD Model

Description

Microchip Technology's SMDA05C/TR13 TVS Diode Array

Microchip Technology's SMDA05C/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is specifically engineered to shield multi-line applications from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning-induced surge events.

Key Features

  • ESD Protection: The SMDA05C/TR13 offers excellent ESD protection, capable of withstanding ESD events exceeding the IEC 61000-4-2 international standard.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures that any transient voltage spikes are quickly suppressed, safeguarding the integrity of the protected circuit.
  • Multi-Line Protection: This array can protect up to five lines simultaneously, making it an efficient solution for compact electronic assemblies.
  • Low Leakage Current: The SMDA05C/TR13 exhibits low leakage current, minimizing power loss and ensuring high performance in sensitive applications.
  • Fast Response Time: The device's fast response time to transient events ensures immediate protection for your electronic circuits.
  • SO-8 Packaging: Encased in an SO-8 package, the SMDA05C/TR13 is compact and suitable for high-density circuit board designs.

Applications

  • Microprocessor/IC protection
  • USB and other communication port protection
  • Network systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive control systems

The SMDA05C/TR13 is a versatile and reliable solution for circuit protection in a myriad of electronic applications. Its ability to provide high-grade protection against transients across multiple lines while maintaining signal integrity makes it an invaluable component for designers looking to enhance the durability and reliability of their electronic products. With Microchip Technology's reputation for quality and performance, the SMDA05C/TR13 is an excellent choice for safeguarding your sensitive electronics from harsh electrical threats.

Whether you are designing consumer electronics, automotive systems, or complex telecommunications infrastructure, the SMDA05C/TR13 from Microchip Technology offers the protection your application needs to withstand the unpredictable nature of electrical transients and continue operating flawlessly.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
25VC Clamp ESD DIODE DFN0603-2
Lowest to $0.0653
ECAD model for ESD130-B1-W0201
Tech Public
11VC Clamp 110A@8/20us Ipp DFN1610-2
Lowest to $0.0428
ECAD model for PTVSHC2EN5VU
Yageo
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.0405
ECAD model for SMBJ33CA/TR13
Taiwan Semiconductor
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.2558
ECAD model for SMB10J33CAHR5G
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.6299
ECAD model for MMBZ33VAL-QR
General Semiconductor
TVS DIODE 30.8VWM 49.9VC DO214AA
Lowest to $0.4564
ECAD model for P6SMB36CAHE3_A/H
Yageo
SA, DO-204AC, 28V, 45.4V, BOX
Lowest to $0.3008
ECAD model for SA28A/B
STMicroelectronics
TVS DIODE 171VWM 241VC DO15 / 241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Need more? Email Us
ECAD model for STRVS241X02E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention