EN
  • EN
  • DE

SY100ELT25ZITR

Part No SY100ELT25ZITR
Manufacturer Micrel
Catalog Logic - Translators, Level Shifters
Description DIFFERENTIAL ECL-to-TTL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262851-SY100ELT25ZITR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT25ZITR CAD Model

Description

The SY100ELT25ZITR is a high-speed differential PECL to TTL translator manufactured by Micrel (now Microchip Technology). This device is part of the SY100ELT family, known for its high-speed performance and low skew characteristics, making it suitable for clock and data signal translation in high-performance systems.

Applications:

  • Clock Distribution: Translating clock signals from PECL to TTL levels in high-speed clock distribution networks.
  • Data Communication: Level translation in high-speed data communication systems, such as backplanes and serial links.
  • ATE (Automatic Test Equipment): Signal translation in high-performance test equipment.
  • High-Speed Logic Systems: Interfacing PECL and TTL logic families in mixed-signal systems.

Features:

  • PECL to TTL Translation: Converts differential PECL signals to single-ended TTL signals.
  • High-Speed Operation: Supports high-frequency operation, typically up to several hundred MHz.
  • Low Skew: Minimizes skew between output signals for improved timing accuracy.
  • Fast Propagation Delay: Provides fast signal propagation, minimizing delays in the system.
  • Differential Inputs: Offers differential PECL inputs for improved noise immunity.
  • Single-Ended TTL Output: Provides a single-ended TTL output for easy interfacing with TTL logic.
  • Operating Temperature Range: Specified for industrial temperature ranges.
  • Small Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Differential inputs provide improved noise immunity, resulting in cleaner signal transmission.
  • High-Speed Performance: Supports high-frequency operation, enabling faster system performance.
  • Accurate Timing: Low skew and fast propagation delay ensure accurate timing in critical applications.
  • Easy Interfacing: TTL output simplifies interfacing with TTL logic families.

Additional Details:

The SY100ELT25ZITR requires a PECL power supply and a TTL power supply for proper operation. External termination resistors are often required to match the impedance of the transmission lines and minimize signal reflections. The 'TR' suffix usually indicates tape and reel packaging.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess