EN
  • EN
  • DE

VLPN0303A1

Part No VLPN0303A1
Manufacturer Vishay
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD NEUTRAL WHITE SQUARE / LED Lighting COBs Engines Modules LED Module series White, Neutral Square
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Vishay Semiconductor Opto Division
Package Tray
Type LED Module
Color White, Neutral
CCT (K) 3800K ~ 5000K
Configuration Square
Luminous Flux @ Current/Temperature 240lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 10V
Lumens/Watt @ Current - Test 69 lm/W
Dimension 40.00mm L x 40.00mm W
Height 3.30mm
Lens Type Flat
Base Product Number VLPN0303
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 48
Win Source Part Number 1009406-VLPN0303A1
Ultra Librarian 3D Model Ultra Librarian VLPN0303A1 CAD Model

Description

The VLPN0303A1 is a LED module manufactured by Vishay Semiconductor Opto Division.

  • Package: Tray
  • Quantity per Package: 48 modules
  • LED Color: White or Neutral
  • CCT: 3800K to 5000K
  • Luminous Flux: 240lm @ 350mA
  • Lumens per Watt: 69lm/W
  • Configuration: Square
  • Lens Type: Flat
  • Dimensions: 40.00mm x 40.00mm x 3.30mm

You May Also Be Interested in

JKL Components Corp.
LED ENG CL WHT LNR STRP 6000K 5M
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED MOD XLAMP WM WHT RND 3500K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
JKL Components Corp.
LED ENG CL WH LNR STRIP 6000K 4M
Need more? Email Us
Lumileds
LED MOD LUXEON K WH STARBRD
Need more? Email Us
JKL Components Corp.
LED ENG RED LINEAR STRIP 12V 5M
Need more? Email Us
Citizen
LED COB CLU731 COOL WH SQ 5000K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR STRP 6500K 5M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess