EN
  • EN
  • DE

PLL701-01SC-R

Part No PLL701-01SC-R
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277497-PLL701-01SC-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLL701-01SC-R CAD Model

Description

The PLL701-01SC-R is a precision clock synthesizer from Micrel (now Microchip Technology) designed to generate stable and accurate clock frequencies. This device leverages Phase-Locked Loop (PLL) technology to synthesize various output frequencies from a reference clock input. The '-01SC' indicates a specific frequency configuration and output characteristics, and the '-R' usually denotes tape and reel packaging for automated assembly. Datasheet review is required for precise frequency and package information.

Applications:

  • Networking equipment: Used in switches, routers, and network interface cards (NICs).
  • Data communication systems: Provides clock signals for serial communication protocols like Ethernet and Fibre Channel.
  • Microprocessor clocking: Can be used as a clock source for microprocessors and microcontrollers.
  • FPGA clocking: Generates clock signals for Field-Programmable Gate Arrays (FPGAs).
  • High-speed data acquisition systems: Used in digitizers and data loggers.

Features:

  • Precise frequency generation: PLL technology ensures accurate and stable clock frequencies.
  • Low jitter: Minimizes timing errors in high-speed applications.
  • Selectable output frequencies: Offers flexibility in selecting the desired output frequency.
  • Single supply operation: Operates from a single voltage supply for simplified design.
  • Small form factor: Available in small packages for space-constrained applications.

Benefits:

  • Improved system performance: Accurate clock signals contribute to enhanced data throughput and reduced error rates.
  • Reduced system cost: Integrated PLL reduces the need for external components.
  • Simplified design: Easy-to-use interface simplifies the design process.
  • Increased system reliability: Stable clock signals ensure reliable system operation.
  • Lower power consumption: Efficient design minimizes power dissipation.

The PLL701-01SC-R typically uses a crystal oscillator as its reference clock. The output frequency is determined by the PLL's internal dividers and feedback loop. The specific output signal type (e.g., LVPECL, LVDS, CMOS) is specified in the datasheet. Proper power supply decoupling and grounding techniques are crucial for optimal performance and to minimize noise. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess