EN
  • EN
  • DE

PL671-01-H55SC-R

Part No PL671-01-H55SC-R
Manufacturer Micrel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833894-PL671-01-H55SC-R
Ultra Librarian 3D Model Ultra Librarian PL671-01-H55SC-R CAD Model

Description

The PL671-01-H55SC-R is a high-performance clock generator from Micrel, now Microchip Technology. It's designed for a variety of frequency synthesis applications, providing precise and stable clock signals for demanding electronic systems.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices.
  • Telecommunications Infrastructure: Base stations, transmission equipment.
  • Data Centers: Servers, storage systems.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control systems.
  • Test and Measurement Equipment: Signal generators, oscilloscopes.

Features:

  • Low Jitter: Minimizes phase noise and timing errors for reliable data transmission.
  • Multiple Output Clocks: Provides several clock outputs with configurable frequencies.
  • Flexible Frequency Synthesis: Allows generating a wide range of frequencies from a reference clock.
  • Integrated Voltage-Controlled Oscillator (VCO): Simplifies design and reduces component count.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations.
  • 3.3V Power Supply: Operates from a standard 3.3V power supply.
  • Output Enable Control: Provides control over the clock outputs.

Benefits:

  • Improved System Performance: Low jitter ensures reliable data transmission and minimizes errors.
  • Reduced BOM Cost: Integrated VCO and flexible frequency synthesis reduce the number of external components required.
  • Simplified Design: Easy to integrate into existing systems.
  • Increased System Reliability: Stable clock signals ensure consistent operation.
  • Lower Power Consumption: Optimized for power-sensitive applications.

Additional Details:

The PL671-01-H55SC-R operates within a specific frequency range, typically in the hundreds of MHz. It utilizes a phase-locked loop (PLL) architecture to generate the desired output frequencies. The output clock signals are typically LVCMOS or LVPECL, depending on the specific configuration. The datasheet provides detailed information on the frequency ranges, output formats, and other electrical characteristics.

It is crucial to consult the datasheet for the PL671-01-H55SC-R to determine the exact specifications and operating conditions for your specific application. The datasheet contains information on power supply requirements, input clock frequency, output clock frequencies, jitter performance, and other critical parameters.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess