Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MIC809
Standard Package 1,248 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 640656-MIC809LU
Ultra Librarian 3D Model Ultra Librarian MIC809LU CAD Model

Description

The MIC809LU is a simple reset/power-on reset IC from Micrel.

  • Series: integrated circuits (ICs) power management (PMIC)
  • Category: supervisors
  • Output Type: Push-pull, totem pole
  • Reset: Active low
  • Voltage Monitored: Single
  • Reset Timeout: 140ms minimum
  • Voltage Threshold: 4.63V
  • Mounting: Surface mountable
  • Package: TO-236-3
  • Temperature Range: -40°C to 85°C
  • MSL Level: 1
  • REACH Status: REACH unaffected
  • HTSUS Code: 8542.39.0001
  • Status: Active

You May Also Be Interested in

Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.7740
ECAD model for ADM8615Y100ACBZ-R7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention