Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223336-MIC803-46D3VM3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-46D3VM3 CAD Model

Description

The MIC803-46D3VM3 is a voltage supervisor manufactured by Micrel (now Microchip Technology). It is designed to monitor the power supply voltage of microprocessors (µPs), microcontrollers (µCs), and digital signal processors (DSPs). It provides a reset signal when the supply voltage falls below a specified threshold, ensuring proper system operation and preventing data corruption.

Applications

  • Microprocessor (µP) Systems
  • Microcontroller (µC) Systems
  • Digital Signal Processor (DSP) Systems
  • Embedded Systems
  • Power Supply Monitoring

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Fixed Reset Threshold: Provides a reset signal when the voltage drops below the specified threshold (4.63V in this case).
  • Active-Low Reset Output: The reset output is low when the voltage is below the threshold.
  • Open-Drain Output: Requires an external pull-up resistor.
  • Small Package: Available in a small SOT-23 package.

Benefits

  • System Reliability: Ensures reliable system operation by preventing incorrect code execution during power-up or brownout conditions.
  • Data Protection: Protects against data corruption by resetting the system when the voltage is too low.
  • Simple Implementation: Easy to use and requires minimal external components.
  • Compact Size: The small SOT-23 package saves board space.
  • Cost-Effective: Provides a cost-effective solution for voltage monitoring.

Technical Specifications

The MIC803-46D3VM3 has a fixed reset threshold voltage of 4.63V. It operates from a supply voltage of 1.6V to 5.5V. The reset timeout period is typically 140 ms. The reset output is active-low and open-drain. It comes in a SOT-23 package. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7
Linear Technology
IC PREC TRPL SUPPLY MONITR 8SOIC / Processor Supervisor 3.118V/2.363V/Adj 3 Active High/Active Low/Open Drain/CMOS 8-Pin SOIC N T/R
Lowest to $3.4335
ECAD model for LTC1326IS8#TRPBF
Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7
Texas Instruments
IC BATTERY BACKUP SVS 5V 8VSSOP
Need more? Email Us
ECAD model for TPS3620-50DGKT
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Linear Technology
IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Lowest to $5.7874
ECAD model for LTC2914HDHC-2#TRPBF
Maxim Integrated
IC RESET CIRC MPU SC70-3
Need more? Email Us
ECAD model for MAX810LEXR+
ON Semiconductor
IC SUPERVISR CPU 2K EEPROM 8SOIC
Lowest to $4.4169
ECAD model for CAT1021WI-30-GT3

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4849 $65.8188
29+ $4.5004 $130.5116
45+ $4.3595 $196.1775
62+ $4.2185 $261.5470
80+ $4.0787 $326.2960
107+ $3.6570 $391.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,819 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention