EN
  • EN
  • DE

MIC803-26D2VM3

Part No MIC803-26D2VM3
Manufacturer Micrel
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223304-MIC803-26D2VM3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-26D2VM3 CAD Model

Description

The MIC803-26D2VM3 is a precision voltage supervisory circuit manufactured by Micrel (now Microchip Technology). These circuits are designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital device when the voltage falls below a specified threshold.

Applications:

  • Microcontroller Reset: Ensures proper initialization of microcontrollers after power-up or during brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices during voltage fluctuations.
  • System Monitoring: Monitors power supply voltage and provides an alert if the voltage falls outside acceptable limits.
  • Portable Devices: Protects sensitive components in battery-powered devices from undervoltage conditions.
  • Industrial Control Systems: Monitors power supply voltage to ensure reliable operation.

Features:

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Reset Output: Provides a reset signal when the voltage falls below the threshold.
  • Fixed Threshold Voltage: Preset voltage threshold for undervoltage detection (e.g., 2.63V).
  • Active-Low Reset Output: Reset output is low when the voltage is below the threshold.
  • Small Package: Typically available in a small SOT-23 or similar package.

Benefits:

  • Reliable System Operation: Ensures proper initialization and prevents system malfunctions due to undervoltage conditions.
  • Data Protection: Prevents data corruption in memory devices.
  • Simplified Design: Requires minimal external components.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Compact Size: Allows for easy integration into space-constrained designs.

Additional Details:

The MIC803-26D2VM3 has a fixed threshold voltage of 2.63V. The reset output remains low until the voltage rises above the threshold and remains there for a certain reset timeout period. The reset timeout period is an important parameter to consider for proper system operation. Detailed specifications, including threshold voltage accuracy, reset timeout period, and operating temperature range, can be found in the Microchip (formerly Micrel) datasheet for the MIC803-26D2VM3 voltage supervisory circuit.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess