EN
  • EN
  • DE

MIC5362-2.8YMT

Part No MIC5362-2.8YMT
Manufacturer Micrel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830913-MIC5362-2.8YMT
Ultra Librarian 3D Model Ultra Librarian MIC5362-2.8YMT CAD Model

Description

The MIC5362-2.8YMT is a low dropout (LDO) regulator manufactured by Micrel, now part of Microchip Technology. It is designed to provide a stable and efficient voltage source, primarily in portable and battery-powered devices. The '2.8' in the part number indicates that this regulator provides a fixed output voltage of 2.8V. Its key features include low dropout voltage, low quiescent current, and integrated protection features, making it suitable for extending battery life and ensuring reliable operation in various electronic applications.

Applications:

  • Mobile Phones and Smartphones: Powering core logic, memory, and peripheral components.
  • Tablets and Portable Media Players: Providing regulated voltage to various ICs and subsystems.
  • Digital Cameras and Camcorders: Ensuring stable power for image sensors and processors.
  • Wearable Technology: Powering smartwatches, fitness trackers, and other low-power devices.
  • Wireless Communication Devices: Powering RF transceivers and baseband processors.

Features:

  • Fixed Output Voltage of 2.8V: Provides a precise and stable 2.8V output voltage.
  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Reduced Board Space: Small package size allows for compact designs and reduced board space requirements.
  • Stable and Accurate Power Supply: Provides a stable and accurate output voltage, ensuring proper operation of downstream components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.

Additional Details:

The MIC5362-2.8YMT typically comes in a small surface-mount package such as TDFN or MSOP. It requires external input and output capacitors for stable operation, and it is designed to be stable with ceramic capacitors. The operating temperature range is typically from -40°C to +125°C. The datasheet provides detailed information on the device's electrical characteristics, application circuits, and package dimensions. Always refer to the official datasheet for accurate specifications and application guidelines, as these details can vary slightly depending on the specific revision and manufacturer specifications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess