EN
  • EN
  • DE

MAX3362EKA+T

Part No MAX3362EKA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin SOT-23 Reel package | 3.3V, HIGH-SPEED, RS-485/RS-422
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Family Part Number MAX3362
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 087921-MAX3362EKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3362
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3362EKA+T CAD Model

Description

Maxim Integrated MAX3362EKA+T - Low-Power, Level-Translating UART

The MAX3362EKA+T from Maxim Integrated is a compact, low-power level-translating UART (Universal Asynchronous Receiver/Transmitter) designed to facilitate communication between low-voltage digital logic circuitry and higher-voltage serial communication lines. This device is particularly suitable for battery-powered applications, portable devices, and any systems requiring efficient level translation for UART signals.

Encased in a space-saving 8-pin SOT23 package, the MAX3362EKA+T is capable of operating over a wide voltage range of 1.65V to 5.5V on the logic side (Vcc) and 2.25V to 5.5V on the transceiver side (VL), making it highly versatile for various system voltages. This dual-voltage operation allows for seamless integration into multi-voltage systems, providing a reliable communication bridge between components operating at different voltage levels.

The device boasts a robust design with short-circuit protection on the transceiver outputs and overvoltage protection up to +15V on the receiver inputs, ensuring resilience against harsh electrical environments. The MAX3362EKA+T also features a low quiescent current, typically 10µA, which significantly extends battery life in portable applications.

Additionally, the MAX3362EKA+T offers a guaranteed data rate of 250kbps, providing the speed necessary for a wide range of data communication tasks. The integrated level-shifting functionality eliminates the need for external level shifters, thereby reducing component count, saving board space, and simplifying design complexity.

For designers and engineers looking for a reliable and energy-efficient solution for their UART communication needs, the MAX3362EKA+T from Maxim Integrated provides a high-performance, easy-to-implement option. Whether it's for interfacing microcontrollers with RS-232 systems, connecting low-voltage sensors to higher-voltage data loggers, or any other application requiring level translation for UART communication, this device offers a robust solution in a miniature package.

Overall, the MAX3362EKA+T is an excellent choice for applications requiring a compact, efficient, and reliable level translator for UART interfaces.

You May Also Be Interested in

ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7525 $52.2975
45+ $2.2585 $101.6325
69+ $2.1879 $150.9651
95+ $2.1173 $201.1435
123+ $2.0467 $251.7441
164+ $1.8350 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,160 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess