Products specifications Report Issue?

Reference Date Code 1117+
Reference case MSOP8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 719452-MIC44F18YMMETR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC44F18YMMETR CAD Model

Description

The MIC44F18YMMETR is a MOSFET driver from Micrel, now part of Microchip Technology. It's designed to drive N-channel MOSFETs in high-speed switching applications. The driver provides a high peak current to quickly switch the MOSFET on and off, minimizing switching losses and improving efficiency.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control
  • LED lighting
  • Class-D amplifiers
  • Synchronous rectification
  • Power inverters

Features

  • High Peak Output Current: Provides high peak current (e.g., 6A) for fast MOSFET switching.
  • Wide Operating Voltage Range: Operates from a wide supply voltage range (e.g., 4.5V to 18V).
  • Fast Rise and Fall Times: Minimizes switching losses.
  • Low Propagation Delay: Reduces dead time in switching circuits.
  • Under-Voltage Lockout (UVLO): Prevents the MOSFET from being driven when the supply voltage is too low.
  • Thermal Shutdown Protection: Protects the driver from overheating.
  • Small Package: Available in a compact package (e.g., MSOP-8) for space-constrained applications.

Benefits

  • Improved Efficiency: Fast MOSFET switching minimizes switching losses and improves overall efficiency.
  • Reduced Heat Dissipation: Lower switching losses reduce heat dissipation in the power supply.
  • Higher Switching Frequencies: Enables the use of higher switching frequencies for smaller and more efficient power supplies.
  • System Protection: Under-voltage lockout and thermal shutdown protect the driver and the MOSFET.
  • Simplified Design: Integrates all necessary functions for driving a MOSFET.

Technical Specifications

Supply Voltage Range: Typically 4.5V to 18V

Peak Output Current: Typically 6A

Rise Time: Typically less than 10 ns

Fall Time: Typically less than 10 ns

Propagation Delay: Typically less than 20 ns

Operating Temperature Range: -40°C to +125°C

Package: MSOP-8 or similar small surface-mount package

UVLO Threshold: Typically around 4V

The MIC44F18YMMETR MOSFET driver is a high-performance driver designed to efficiently switch N-channel MOSFETs in a variety of power supply and motor control applications. Its high peak output current, fast switching speeds, and integrated protection features make it a suitable choice for demanding applications where efficiency and reliability are critical. The small package size allows for easy integration into space-constrained designs.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.4364
ECAD model for UCC27710DR
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to $1.2355
ECAD model for BD2270HFV-TR
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $1.7728
ECAD model for ZXGD3101N8TC
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention