Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Micrel
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Voltage - Output 15V
Current - Output / Channel 750mA (Switch)
Frequency 1.6MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number MIC2292
Standard Package 460 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639520-MIC2292-15YML
Ultra Librarian 3D Model Ultra Librarian MIC2292-15YML CAD Model

Description

The Micrel 639520-MIC2292-15YML is a DC-DC regulator specifically designed for LED driver applications.

  • Output Voltage: 15V
  • Maximum Output Current: 750mA
  • Operating Frequency: 1.6MHz
  • Topology: Step-up (boost)
  • Output: Single
  • Package Type: 8-VFDFN Exposed Pad, 8-MLF®
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to 125°C
  • Dimming: PWM dimming
  • Application: LED backlight applications

You May Also Be Interested in

National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB
New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
Allegro MicroSystems, LLC
The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
Lowest to $2.7924
ECAD model for A6261KLPTR-T
Texas Instruments
IC LED DRV RGLTR PWM 20DSBGA
Need more? Email Us
ECAD model for TPS61311YFFT
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV
Taiwan Semiconductor
IC LED DRIVER RGLTR 2A 8SOP
Need more? Email Us
ECAD model for TS19377CS RLG
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
ECAD model for MAX25600ATI/VY+
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Lowest to $21.1882
ECAD model for LT8391AEUFD#PBF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9000 $130.5000
225+ $0.8720 $196.2000
310+ $0.8439 $261.6090
400+ $0.8157 $326.2800
535+ $0.7314 $391.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,187 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention