Products specifications Report Issue?

Mounting Type Bolt Mount
Fuse Type Automotive
Current Rating (Amps) 100 A
Case / Package Auto Link
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1602969-0PAL4100XP
Ultra Librarian 3D Model Ultra Librarian 0PAL4100XP CAD Model

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 4A 125VAC/VDC AXIAL / Axial Lead & Cartridge Fuses PICO ll > Time-Lag > 471 Series
Lowest to $0.9741
ECAD model for 0471004.NRT1L
Bourns Inc.
FUSE BOARD MOUNT 4A 32VDC 1206
Lowest to $0.1903
ECAD model for SF-1206S400-2
Littelfuse Inc.
FUSE CERAMIC 3.15A 250VAC 5X20MM / 216 Series, 5 x 20 mm, Fast-Acting Fuse
Lowest to $0.1354
ECAD model for 02163.15MXP
Littelfuse Inc.
FUSE AUTO 15A 58VDC BLADE MINI
Lowest to $0.3963
ECAD model for 0891015.NXS
Littelfuse Inc.
FUSE AUTOMOTIVE 20A 32VDC BLADE / ATOF™ Blade Fuse Rated 32V
Lowest to $0.0694
ECAD model for 0287020.PXCN
Littelfuse Inc.
FUSE BOARD MNT 500MA 125VAC 2SMD
Lowest to $0.2608
ECAD model for 0451.500MRSN
Littelfuse Inc.
FUSE BOARD MOUNT 6.3A 250VAC RAD / Radial Lead Fuses
Lowest to $0.2501
ECAD model for 39216300000
Schurter Inc.
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 3404.2327.11
Panasonic
Fuse 0.5A 32V Fast SMD 0603
Need more? Email Us
ECAD model for ERBFE0R50U

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention