The LM4041CYM3-1.2 is a precision micropower shunt voltage reference manufactured by Micrel (now Microchip Technology). This device provides a stable and accurate voltage reference, making it suitable for a wide range of applications requiring precise voltage regulation and measurement.
Applications:
- Portable Equipment: Used in battery-powered devices, such as mobile phones and PDAs, to provide a stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
- Precision Regulators: Employed as a reference voltage source in linear regulators and switching regulators to improve output voltage accuracy.
- Data Acquisition Systems: Provides a stable reference for ADCs and DACs, ensuring accurate data conversion.
- Instrumentation: Used in test and measurement equipment where a precise and stable voltage reference is critical.
- Industrial Control Systems: Provides a reliable reference voltage for process control loops and other industrial applications.
Features:
- Fixed Output Voltage: Provides a fixed 1.225V output voltage.
- Low Temperature Coefficient: Ensures stable performance over a wide temperature range.
- Low Dynamic Impedance: Provides a stable output voltage even with varying load currents.
- Wide Operating Current Range: Operates over a wide range of cathode currents.
- Micropower Operation: Consumes very little power, making it suitable for battery-powered applications.
- Small Package: Available in a compact SOT-23 package for space-saving designs.
Benefits:
- High Accuracy: Provides a precise and stable voltage reference for improved system performance.
- Stable Performance: Low temperature coefficient ensures consistent performance over temperature variations.
- Energy Efficient: Micropower operation extends battery life in portable applications.
- Simplified Design: Fixed output voltage eliminates the need for external adjustments.
- Reduced System Cost: Integrated functionality reduces the number of external components required.
Additional Details:
The LM4041CYM3-1.2 requires an external resistor to limit the current flowing through the device. The cathode current typically ranges from 60μA to 15mA. The device has a low output impedance, which helps to maintain a stable output voltage under varying load conditions. The SOT-23 package provides good thermal performance and allows for easy mounting on printed circuit boards. Consult the Microchip Technology datasheet for specific electrical characteristics and application guidelines.