EN
  • EN
  • DE

KSZ8081RNBCA

Part No KSZ8081RNBCA
Manufacturer Micrel
Catalog Interface - Drivers, Receivers, Transceivers
Description 10Base-T/100Base-TX Physical Layer Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1193811-KSZ8081RNBCA
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8081RNBCA CAD Model

Description

The KSZ8081RNBCA is a single-chip 10Base-T/100Base-TX Fast Ethernet Physical Layer Transceiver manufactured by Micrel (now Microchip Technology). It is designed to transmit and receive data over standard Ethernet cables, supporting both 10Mbps and 100Mbps data rates. This PHY transceiver is commonly used in embedded systems, network interface cards, and other networking devices.

Applications

  • Embedded systems with Ethernet connectivity
  • Network interface cards (NICs)
  • Industrial Ethernet devices
  • IP phones
  • Set-top boxes

Features

  • 10Base-T/100Base-TX IEEE 802.3 compliant
  • Low power consumption
  • RMII (Reduced Media Independent Interface)
  • MII (Media Independent Interface)
  • Auto-MDIX support
  • Integrated termination resistors
  • Wake-on-LAN (WoL) support

Benefits

  • Enables Ethernet connectivity in embedded systems
  • Reduces power consumption for energy-efficient designs
  • Simplifies interface with MAC controllers through RMII/MII
  • Eliminates the need for crossover cables with Auto-MDIX
  • Reduces component count with integrated termination resistors
  • Supports remote wake-up functionality

Technical Specifications

The KSZ8081RNBCA typically operates from a 3.3V power supply and consumes low current. It supports both RMII and MII interfaces for connection to a MAC controller. Auto-MDIX functionality automatically detects and corrects cable polarity issues. The integrated termination resistors eliminate the need for external resistors, reducing board space and cost. Detailed specifications, including power consumption, timing parameters, and package dimensions, are available in the Microchip (formerly Micrel) datasheet.

The KSZ8081RNBCA provides a cost-effective and reliable solution for adding Ethernet connectivity to a wide range of devices. Its low power consumption and integrated features make it an ideal choice for embedded systems and other applications where space and power are limited. Consult the manufacturer's datasheet for precise details on electrical characteristics and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7134 $53.5050
150+ $0.6682 $100.2300
235+ $0.6457 $151.7395
335+ $0.6005 $201.1675
435+ $0.5779 $251.3865
545+ $0.5554 $302.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,486 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess