Products specifications

Manufacturer MIC GROUP RECTIFIERS
Win Source Part Number 1258566-SR2040C
Manufacturer Homepage www.cnmic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR2040C CAD Model

Description

The SR2040C is a Schottky Barrier Rectifier manufactured by MIC GROUP RECTIFIERS. Similar to other Schottky rectifiers, it is designed for applications needing fast switching speed and low forward voltage drop. The 'C' suffix suggests it could be a common cathode configuration (though datasheet confirmation is ideal).

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-frequency rectifiers
  • Freewheeling diodes in inverters
  • DC-DC converters
  • Reverse polarity protection

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses at high frequencies.
  • High surge current capability: Handles transient overloads effectively.
  • High junction temperature capability: Suitable for demanding thermal environments.
  • Low reverse leakage current: Improves efficiency by reducing reverse conduction losses.

Benefits:

  • Improved efficiency in power supplies: Reduces heat generation and energy waste.
  • Suitability for high-frequency circuits: Enables smaller and lighter designs.
  • Robustness against transient conditions: Increases system reliability.
  • Reliable operation in high-temperature environments: Ensures stable performance in challenging conditions.
  • Reduced power loss: Increases overall circuit efficiency.

Additional Details:

The SR2040C likely has a forward current rating of around 20A and a reverse voltage rating of 40V. As a Schottky barrier rectifier, its forward voltage drop will be significantly lower than that of a standard silicon diode. This lower voltage drop translates directly into less power dissipated as heat, leading to higher efficiency. The fast switching speed is a key advantage for high-frequency applications, minimizing switching losses and allowing for higher operating frequencies. The high surge current capability allows the rectifier to withstand transient overcurrent conditions, such as those that can occur during startup. It is typically packaged in a TO-220 or similar configuration to facilitate heat dissipation. The datasheet will provide precise values for forward voltage drop, reverse leakage current, and thermal resistance, which are essential for optimal circuit design.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention