EN
  • EN
  • DE

V300030

Part No V300030
Manufacturer Mersen
Catalog Custom Parts (U - Z)
Description Fuse, Square Body, Ultra Fast, Size 31, Type KI Blades, 170kA, 700VAC(UL), 315A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205585-V300030
Categories Custom Parts
Manufacturer Mersen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V300030 CAD Model

Description

The Mersen V300030 is a high-quality voltage fuse designed to provide reliable overcurrent protection in a variety of applications. Mersen, a global leader in circuit protection, offers this fuse as part of its extensive range of safety solutions. This fuse is engineered to interrupt potentially damaging currents, safeguarding electrical equipment and preventing costly downtime.

Applications:

  • Industrial Equipment: Protecting motors, transformers, and other critical components in industrial settings.
  • Power Distribution Systems: Ensuring the safety and reliability of electrical power distribution networks.
  • Renewable Energy Systems: Protecting inverters and other components in solar and wind power installations.
  • HVAC Systems: Safeguarding heating, ventilation, and air conditioning equipment from electrical faults.
  • Data Centers: Providing overcurrent protection for sensitive electronic equipment and power supplies.

Features:

  • Voltage Rating: Designed for specific voltage applications, ensuring optimal performance and safety.
  • Current Rating: Available in a range of current ratings to match diverse circuit protection requirements.
  • Fast-Acting: Offers rapid response to overcurrent events, minimizing potential damage.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents.
  • Durable Construction: Built with robust materials to withstand harsh operating conditions.

Benefits:

  • Equipment Protection: Prevents damage to valuable electrical equipment caused by overcurrents.
  • Reduced Downtime: Minimizes downtime by quickly isolating faults and preventing cascading failures.
  • Enhanced Safety: Improves safety for personnel by reducing the risk of electrical hazards.
  • Reliable Performance: Provides consistent and dependable circuit protection.
  • Cost Savings: Lowers maintenance and repair costs by preventing equipment damage.

Additional Details:

The V300030 fuse adheres to industry standards, guaranteeing performance and compatibility. It is constructed with premium materials for enhanced durability and longevity. The fuse's compact size allows for easy integration into existing electrical systems. Proper selection of the fuse rating is crucial for optimal protection; consult Mersen's documentation or a qualified electrician to determine the appropriate fuse for your specific application. This fuse plays a vital role in maintaining the integrity and safety of electrical systems across various industries.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess