EN
  • EN
  • DE

TR4-1/2R

Part No TR4-1/2R
Manufacturer Mersen
Catalog Fuses
Description Fuse, Time Delay, Class RK5, Rejection Style 200kAAC/20kADC 250VAC 160VDC 4-1/2A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 4.5 A
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 160 V
RoHS Non-Compliant
Win Source Part Number 1186749-TR4-1/2R
Categories Fuses
Manufacturer Mersen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TR4-1/2R CAD Model

Description

The TR4-1/2R is a time-delay fuse manufactured by Mersen. This fuse is designed to protect electrical circuits from overloads and short circuits while allowing temporary inrush currents to pass without interrupting the circuit. Time-delay fuses are commonly used in applications with motors, transformers, and other inductive loads.

Applications

  • Motor circuits
  • Transformer circuits
  • Solenoid circuits
  • Control circuits
  • Lighting circuits
  • General circuit protection

Features

  • Time-delay characteristic
  • Interrupting rating
  • Voltage rating
  • Current rating
  • UL Listed
  • CSA Certified
  • RoHS compliant

Benefits

  • Protects electrical circuits from overloads and short circuits
  • Prevents nuisance tripping due to temporary inrush currents
  • Meets safety standards
  • Complies with environmental regulations
  • Ensures reliable circuit protection

Additional Details

The TR4-1/2R is designed with a time-delay characteristic that allows it to withstand temporary overloads without interrupting the circuit. This is particularly useful in applications with motors, transformers, and other inductive loads that draw high inrush currents during startup. The fuse has a specific interrupting rating, which indicates the maximum fault current that it can safely interrupt. It also has a voltage rating, which indicates the maximum voltage that it can handle. The current rating indicates the amount of current that the fuse can carry continuously without blowing. The TR4-1/2R is UL Listed and CSA Certified, ensuring that it meets safety standards. It is also RoHS compliant, ensuring that it meets environmental regulations. Detailed specifications, including the time-current characteristic curve, interrupting rating, voltage rating, and current rating, can be found in the Mersen datasheet for this part number.

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess