EN
  • EN
  • DE

TAS5760LDAP

Part No TAS5760LDAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUD AMP DGTL 20W 32HTSSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 30W Class-D 32-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage 3 V ~ 3.6 V
Features Depop
Mounting SMD
Operating Temperature Range -25°C ~ 85°C (TA)
Manufacturer Package 32-HTSSOP
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 796346-TAS5760LDAP
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5760L
Introduction Date July 27, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5760LDAP CAD Model

Description

Texas Instruments TAS5760LDAP Digital Amplifier

The Texas Instruments TAS5760LDAP is a state-of-the-art digital amplifier designed for high-fidelity audio applications. This sophisticated piece of technology is part of TI's extensive audio product line, renowned for delivering crystal-clear sound quality and reliable performance. The TAS5760LDAP is an ideal solution for a variety of audio systems, ranging from home theater setups to professional audio equipment.

Key Features:

  • High-Efficiency Class-D Operation: The TAS5760LDAP operates as a Class-D amplifier, which ensures high efficiency and low heat generation, making it suitable for compact and energy-conscious designs.
  • Advanced Audio Processing: With built-in audio processing features, this amplifier can handle a wide range of audio formats and provides excellent signal-to-noise ratio (SNR) and total harmonic distortion (THD) performance.
  • Flexible I2S Interface: The integrated I2S interface allows for seamless integration with most digital audio sources and processors, providing a versatile connection for various audio systems.
  • Multiple Output Configurations: It supports both stereo and mono output configurations, offering flexibility for different speaker setups.
  • Integrated Protection: The TAS5760LDAP is equipped with a range of protection features, including overcurrent, overtemperature, and undervoltage protection, ensuring the amplifier's longevity and reliability.

Applications:

This amplifier is suitable for a wide array of applications, including but not limited to:

  • Wireless and Bluetooth speakers
  • Soundbars and docking stations
  • Home and professional audio systems
  • Active speakers and subwoofers
  • TV audio systems

Technical Specifications:

The TAS5760LDAP comes in a 32-pin HTSSOP (DAP) package and operates over an ambient temperature range of -40°C to 85°C. It requires a single power supply ranging from 4.5V to 26.4V, making it compatible with a variety of power sources.

With its combination of high performance, audio quality, and design flexibility, the Texas Instruments TAS5760LDAP digital amplifier is an excellent choice for audio enthusiasts and professional developers looking to create top-tier audio products.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6060 $51.6360
15+ $7.0614 $105.9210
22+ $6.8407 $150.4954
31+ $6.6200 $205.2200
40+ $6.3994 $255.9760
53+ $5.7374 $304.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,859 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess