EN
  • EN
  • DE

SG200-10

Part No SG200-10
Manufacturer Mersen
Catalog OEM Parts ( S )
Description Mersen Shaft, Type G, Length 200MM/7.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000600-SG200-10
Categories OEM Parts( S )
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG200-10 CAD Model

Description

The SG200-10 is a Class CC fuse manufactured by Mersen. It is designed to provide supplemental overcurrent protection for a variety of electrical circuits and equipment. Class CC fuses are known for their compact size and high interrupting rating, making them suitable for applications where space is limited and high fault currents are possible.

Applications:

  • Control transformers
  • Small motors
  • Lighting circuits
  • HVAC equipment
  • Industrial machinery

Features:

  • Class CC fuse: Meets UL Class CC fuse standards.
  • High interrupting rating: Provides protection against high fault currents.
  • Compact size: Allows for use in space-constrained applications.
  • Time-delay characteristics: Provides protection against nuisance tripping.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved safety: Protects equipment and personnel from electrical hazards.
  • Enhanced reliability: Provides stable and dependable performance.
  • Reduced downtime: Minimizes equipment damage and downtime.
  • Simplified maintenance: Easy to install and replace.
  • Compliance with industry standards: Meets UL and CSA requirements.

Specifications:

The SG200-10 has a voltage rating of 600VAC and an interrupting rating of 200kA. It is available in various current ratings to suit different application requirements. The fuse features a time-delay characteristic that allows for temporary overloads without tripping, while still providing fast protection against short circuits. It is typically installed in a fuse holder or fuse block.

This Class CC fuse is a reliable and effective component for protecting electrical circuits and equipment. Its high interrupting rating and compact size make it a suitable choice for demanding environments. The time-delay characteristic and compliance with industry standards contribute to improved overall system performance, making it a valuable asset in modern electrical designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess