EN
  • EN
  • DE

ECSC2003BP0

Part No ECSC2003BP0
Manufacturer Mersen
Catalog Custom Parts (E - I)
Description Mersen Encl. Disc 200A Sc 3P Ne
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174299-ECSC2003BP0
Categories Custom Parts
Manufacturer Mersen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECSC2003BP0 CAD Model

Description

The ECSC2003BP0 is a fuse manufactured by Mersen. It is a circuit protection device designed to interrupt the flow of current in the event of an overcurrent or short circuit, preventing damage to equipment and personnel.

Applications

  • Power supplies: Protecting power supply circuits from overloads.
  • Industrial equipment: Safeguarding industrial machinery and control systems.
  • Electrical panels: Providing circuit protection in electrical distribution panels.
  • Renewable energy systems: Protecting solar and wind power systems.
  • Electric vehicles: Protecting electrical components in electric vehicles.

Features

  • Overcurrent protection: Interrupts the circuit when an overcurrent condition occurs.
  • Fast-acting: Quickly responds to overcurrent events to minimize damage.
  • High interrupting rating: Capable of safely interrupting high fault currents.
  • Compact size: Allows for easy integration into various applications.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Protects equipment: Prevents damage to sensitive electronic components.
  • Ensures safety: Reduces the risk of electrical hazards and fires.
  • Improves system reliability: Minimizes downtime due to overcurrent events.
  • Reduces maintenance costs: Prevents costly repairs and replacements.
  • Complies with safety standards: Meets industry safety requirements.

Additional Details

The specific characteristics of the ECSC2003BP0, such as voltage rating, current rating, interrupting rating, and time-current characteristics, are critical for proper application and must be obtained from the Mersen datasheet. The 'ECSC' designation likely indicates a specific fuse series from Mersen, while '2003BP0' probably defines the exact electrical parameters and physical dimensions. It is also important to verify the approvals and certifications of the fuse to ensure compliance with relevant safety standards for the intended application.

Technical Specifications (Confirm with Datasheet)

  • Voltage Rating: (Check Datasheet)
  • Current Rating: (Check Datasheet)
  • Interrupting Rating: (Check Datasheet)
  • Time-Current Characteristic: (Check Datasheet - crucial for application suitability)
  • Fuse Type: (Check Datasheet)
  • Package Size/Dimensions: (Check Datasheet)
  • Approvals/Certifications: (Check Datasheet)

Selecting the correct fuse is essential for ensuring the safety and reliability of electrical circuits. Always refer to the Mersen datasheet for detailed specifications and application guidelines for the ECSC2003BP0.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Intersil
Need more? Email Us
Sony
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sierra Wireless
Need more? Email Us
Hanrun
Lowest to $0.7534

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess