Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Clean Room Swabs and Brushes
Mfr MENDA/EasyBraid
Series Menda®
Package Bulk
Product Status Active
Type Brush, Single Head
Tip Material Nylon
Handle Material Polypropylene
Features Abrasion Resistant, Conductive Handle, Dissipative Head
Handle Length 4.38" (111.3mm)
Quantity 1
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 9603.90.8050
Win Source Part Number 855800-36093
Ultra Librarian 3D Model Ultra Librarian 36093 CAD Model

Description

The 855800-36093 is a single head brush from the Menda® series.

  • Series: Menda®
  • Application: Clean Room
  • Features: Abrasion Resistant, Dissipative Head, Conductive Handle
  • Tip Material: Nylon
  • Handle Material: Polypropylene
  • Handle Length: 4.38 inches (111.3mm)
  • Product Status: Active
  • Manufacturer: MENDA/EasyBraid
  • Package: Bulk
  • Standard Package: 1 piece
  • HTSUS Code: 9603.90.8050

You May Also Be Interested in

ITE
Need more? Email Us
ECAD model for IT8988E CXA
ITE
Need more? Email Us
ECAD model for IT8570E/AXA
Shenzhen Xinmao Microelectronics Co., Ltd.
Low-Power off-line / PSR controller
Need more? Email Us
ECAD model for LP3773
ITE
Need more? Email Us
ECAD model for IT9133FN
Banner Engineering Corporation
LIGHT CURTAIN HAND 23MM
Need more? Email Us
ECAD model for SLLVP23-420
Everlight Electronics Co Ltd
Lowest to $0.0954
ECAD model for IR333/HO/L10
Lowpower
Lowest to $0.1162
ECAD model for LP3987H-12B5F
ITE
Lowest to $55.7056
ECAD model for IT6605E/AX
Lowpower
Lowest to $0.0433
ECAD model for LP3987H-33B5F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention