EN
  • EN
  • DE

US91AEDC-AAA-000-TU

Part No US91AEDC-AAA-000-TU
Manufacturer Melexis Technologies NV
Catalog Custom Parts (U - Z)
Description IC Motor Driver On/off 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Output Current 250 mA
RoHS Compliant
Win Source Part Number 1112001-US91AEDC-AAA-000-TU
Categories Custom Parts
Manufacturer Melexis Technologies NV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US91AEDC-AAA-000-TU CAD Model

Description

The US91AEDC-AAA-000-TU is a programmable linear Hall-effect sensor IC manufactured by Melexis Technologies NV. This sensor is designed for a wide range of applications requiring precise and reliable magnetic field measurement. It offers high accuracy and stability over temperature, making it suitable for demanding industrial and automotive environments.

Applications:

  • Non-contact current sensing: Used in applications requiring accurate current measurement without direct contact.
  • Position sensing: Employed in rotary and linear position sensing systems.
  • Motor control: Provides feedback for precise motor control in various applications.
  • Automotive applications: Used in throttle position sensors, pedal position sensors, and other automotive control systems.
  • Robotics: Integrated into robotic arms and joints for accurate position and force feedback.

Features:

  • Programmable sensitivity and offset: Allows for easy customization to specific application requirements.
  • High accuracy and linearity: Ensures reliable and precise measurements.
  • Temperature compensation: Maintains stable performance over a wide temperature range.
  • Low noise: Provides a clean signal for accurate data acquisition.
  • Robust EMC performance: Resistant to electromagnetic interference, ensuring reliable operation in noisy environments.

Benefits:

  • Improved system performance: Provides accurate and reliable data for optimized control and monitoring.
  • Reduced system cost: Integrated design simplifies system integration and reduces component count.
  • Enhanced safety: Reliable operation in harsh environments ensures safe and dependable performance.
  • Design flexibility: Programmable parameters allow for easy adaptation to different applications.
  • Long-term reliability: Robust design and high-quality components ensure long-term performance.

Additional Details:

The US91AEDC-AAA-000-TU typically operates from a 3.3V or 5V power supply. It provides an analog output voltage that is proportional to the applied magnetic field. The device incorporates advanced signal conditioning circuitry to minimize noise and improve accuracy. It is available in a small surface-mount package, making it easy to integrate into compact designs. The sensor also includes built-in diagnostic features to detect and report potential failures, enhancing system reliability.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess