EN
  • EN
  • DE

US1881KSE

Part No US1881KSE
Manufacturer Melexis Technologies NV
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Latch - High Sensitivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Melexis Technologies NV
Win Source Part Number 406807-US1881KSE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US1881KSE CAD Model

Description

The US1881KSE is a unipolar Hall-effect switch designed for various sensing applications. Manufactured by Melexis Technologies NV, this sensor provides a digital output signal that switches in response to a magnetic field of a specific polarity. Its robust design and precise switching characteristics make it suitable for position detection, proximity sensing, and speed measurement in automotive, industrial, and consumer applications.

Applications:

  • Brushless DC (BLDC) motor commutation
  • Position detection
  • Proximity sensing
  • Speed measurement
  • Revolution counting
  • Door and lid closure detection
  • Contactless switching

Features:

  • Unipolar Hall-effect switch
  • High magnetic sensitivity
  • Digital output
  • Wide operating voltage range
  • Reverse voltage protection
  • Short-circuit protection
  • RoHS compliant

Benefits:

  • Provides reliable and accurate detection of magnetic fields.
  • Ensures precise switching behavior for consistent performance.
  • Offers a simple interface to microcontrollers and other digital circuits.
  • Suitable for a wide range of applications and power supply voltages.
  • Protects the sensor from damage due to incorrect wiring.
  • Prevents damage to the sensor in case of a short circuit.
  • Compliant with environmental regulations.

Technical Specifications:

The US1881KSE typically operates within a supply voltage range of 3.5V to 24V. It has a defined magnetic operate point (Bop) and release point (Brp) that determine the switching thresholds. The output is typically an open-drain or open-collector configuration, requiring a pull-up resistor to generate a high-level output signal when the magnetic field is absent. The specific Bop and Brp values, as well as the output configuration, should be confirmed from the official Melexis datasheet.

This Hall-effect switch is designed for easy integration into electronic systems. Proper placement of the magnet and sensor is crucial for optimal performance. Consult the datasheet for recommended operating conditions and application circuits. The US1881KSE provides a reliable and cost-effective solution for a wide range of magnetic sensing applications. Its robust design and precise switching characteristics make it a valuable component in automotive, industrial, and consumer electronics.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Infineon Technologies
Digital Switch
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess