The US169ESE is a programmable Hall-effect sensor manufactured by Melexis Microelectronic Systems. It's designed for contactless switching and position detection in automotive and industrial applications. This sensor features a programmable sensitivity and temperature compensation, ensuring stable performance across a wide temperature range. It integrates a voltage regulator, Hall sensor element, and open-drain output driver.
Applications:
- Automotive Position Sensing (e.g., seat position, pedal position).
- Contactless Switching.
- Speed Sensing.
- Brushless DC (BLDC) motor control.
- Rotary Position Sensing.
Features:
- Programmable Sensitivity.
- Temperature Compensation.
- Integrated Voltage Regulator.
- Open-Drain Output.
- Reverse Voltage Protection.
- Short-Circuit Protection.
Benefits:
- Adaptable to various application requirements through programmable sensitivity.
- Stable and reliable performance over a wide temperature range.
- Simplified system design with integrated components.
- Protection against voltage and current surges.
- Contactless sensing eliminates mechanical wear and tear.
Technical Specifications:
- Supply Voltage: 3.5V to 24V
- Operating Temperature: -40°C to +150°C
- Output Type: Open-Drain
- Magnetic Sensitivity: Programmable
- Package: SOIC-8
- Reverse Voltage Protection: Yes
The US169ESE programmable Hall-effect sensor provides a flexible and reliable solution for contactless switching and position detection applications. Its programmable sensitivity and temperature compensation ensure optimal performance in diverse environments. The integrated voltage regulator and protection features simplify system design and enhance overall reliability. This sensor is well-suited for demanding automotive and industrial applications where precise and robust sensing is required.