EN
  • EN
  • DE

MAX6423US46+T

Part No MAX6423US46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor Supervisors / Voltage Det;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143
Height 1.22 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 4.741 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.509 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 2.5 µA
Output Current 20 mA
Overvoltage Threshold 4.741 V
Radiation Hardening No
Reset Active Low
Reset Timeout 4.375 ms
RoHS Compliant
Threshold Voltage 4.625 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.509 V
Watchdog Timer No
Win Source Part Number 1075600-MAX6423US46+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6423US46+T CAD Model

Description

Maxim Integrated MAX6423US46+T Microprocessor Reset Circuit

The MAX6423US46+T is a highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with +5V-powered circuits.

This compact device is engineered to assert a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring that the µP and its peripherals are reset properly during power-up, power-down, and brown-out conditions. The reset signal remains asserted for a minimum timeout period after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.

Key features of the MAX6423US46+T include:

  • Precision Monitoring: With a factory-set reset threshold voltage, this component ensures precise monitoring of the system voltage without the need for external resistors or adjustments.
  • Low Power Consumption: Designed for energy efficiency, the MAX6423US46+T consumes minimal power, making it suitable for battery-operated applications.
  • Manual Reset Input: A manual reset input is provided, allowing for a reset to be triggered with an external switch or logic signal, offering additional system control.
  • Robust Reset Output: The device's reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable operation even under extreme conditions.
  • Compact SOT Package: The MAX6423US46+T is available in a small, surface-mount SOT23 package, making it ideal for space-constrained applications.

The device is suitable for a wide range of applications, including portable/battery-powered equipment, computers, controllers, intelligent instruments, and critical µP and µC power monitoring. Its temperature range is specified from -40°C to +125°C, accommodating diverse operating environments.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6423US46+T is an excellent choice for designers looking to enhance system reliability and performance with a minimal footprint.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess