The TH72015KLD is a single-chip FSK/ASK transmitter manufactured by Melexis Microelectronic Systems. This device is designed for various wireless applications operating in the frequency range of 300 to 930 MHz. Its primary function is to transmit data wirelessly using either Frequency-Shift Keying (FSK) or Amplitude-Shift Keying (ASK) modulation techniques.
Applications
- Remote Keyless Entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Home automation systems
- Wireless sensor networks
- Alarm systems
Features
- Frequency range: 300 - 930 MHz
- FSK and ASK modulation
- Adjustable output power
- Low current consumption
- Supply voltage range: Typically 2.1V to 3.6V
- Single-ended RF output
- On-chip PLL (Phase-Locked Loop)
- Integrated crystal oscillator circuit
Benefits
- Enables reliable wireless communication
- Low power consumption extends battery life in portable applications
- Flexibility to use either FSK or ASK modulation based on application requirements
- Simplified system design due to integrated components
- Cost-effective solution for wireless transmission
Additional Details
The TH72015KLD operates with a supply voltage typically between 2.1V and 3.6V, making it suitable for battery-powered devices. It features an adjustable output power, allowing designers to optimize the transmission range and power consumption. The integrated PLL and crystal oscillator circuit reduce the need for external components, simplifying the design and lowering the overall system cost. The device is available in a small surface-mount package, making it suitable for compact applications. The modulation type (FSK or ASK) can be selected via configuration pins, providing flexibility for different application needs.
The device is designed to meet the requirements of various regulatory standards for wireless devices. Its robust design ensures reliable operation in harsh environments. The low current consumption is a key advantage for battery-powered applications, as it extends the battery life and reduces the need for frequent battery replacements. The TH72015KLD is a popular choice for wireless applications requiring reliable and efficient data transmission.