EN
  • EN
  • DE

AL0410-3R3K

Part No AL0410-3R3K
Manufacturer Meled
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136827-AL0410-3R3K
Categories Custom Parts
Manufacturer Meled
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL0410-3R3K CAD Model

Description

The Meled AL0410-3R3K is a leaded inductor with an inductance value of 3.3uH and a 10% tolerance. Designed for various electronic circuits, it serves to filter noise, store energy, and provide impedance in applications such as power supplies and signal conditioning circuits.

Applications:

  • Power supplies
  • DC-DC converters
  • EMI filtering
  • RF blocking
  • Signal conditioning circuits

Features:

  • Fixed Inductance: Provides a stable inductance of 3.3uH.
  • Leaded Construction: Enables straightforward through-hole mounting.
  • Compact Size: Suitable for designs with limited board space.
  • High Reliability: Engineered for consistent performance in various operating conditions.
  • Wide Operating Temperature: Functions reliably across a broad temperature range.

Benefits:

  • Efficient Noise Reduction: Effectively filters out unwanted noise in electronic circuits.
  • Optimal Energy Storage: Stores and releases energy efficiently in power applications.
  • Stable Impedance Control: Offers predictable impedance for signal conditioning purposes.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Cost-Effective Solution: Provides a good balance between performance and cost.

Additional Details:

The AL0410-3R3K incorporates a ferrite core, contributing to its inductance value and minimal core losses. The 'AL0410' refers to its dimensions and physical characteristics. The inductor typically features a protective coating to enhance its resilience against environmental factors and ensure long-term reliability. When selecting this inductor, it is vital to consider its current rating to prevent saturation and ensure optimal performance within the intended application.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Contact for details
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess