EN
  • EN
  • DE

1812WBT-4LC

Part No 1812WBT-4LC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description Wideband RF transformer, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1143145-1812WBT-4LC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812WBT-4LC CAD Model

Description

The Coilcraft 1812WBT-4LC is a wirewound chip inductor designed for various RF and high-frequency applications. Manufactured by Coilcraft, a recognized leader in magnetic components, this inductor is known for its high Q-factor, tight tolerance, and excellent self-resonant frequency characteristics.

Applications

  • RF filters
  • Matching networks
  • Oscillators
  • Wireless communication devices
  • Broadband amplifiers

Features

  • High Q-factor: Provides low losses and efficient energy storage.
  • Tight tolerance: Ensures consistent performance across a range of frequencies.
  • High self-resonant frequency (SRF): Allows for use at higher frequencies.
  • Wirewound construction: Offers superior performance compared to multilayer inductors.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved circuit performance: Enhances filter selectivity and amplifier gain.
  • Increased efficiency: Reduces power consumption in RF circuits.
  • Stable operation: Provides consistent performance over temperature and frequency.
  • Simplified design: Allows for easy integration into RF circuits.
  • Reliable performance: Ensures long-term stability and reliability.

Additional Details

The 1812WBT-4LC inductor features a ceramic core and a precisely wound coil to achieve its high Q-factor and tight tolerance. The 1812 package size indicates the physical dimensions of the component. The '4LC' likely represents the inductance value (e.g., 4.0 nH) and tolerance code. It's imperative to consult the specific product datasheet from Coilcraft for detailed specifications, including inductance value, Q-factor vs. frequency, SRF, DC resistance, and current rating. The datasheet also provides information on soldering recommendations and packaging options. Proper PCB layout and component placement are critical for achieving optimal performance in RF applications. The inductor should be placed close to other components in the circuit to minimize parasitic inductance and capacitance. Using a ground plane beneath the inductor can also help to improve its performance.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess