EN
  • EN
  • DE

MT8173V/CAA

Part No MT8173V/CAA
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832095-MT8173V/CAA
Ultra Librarian 3D Model Ultra Librarian MT8173V/CAA CAD Model

Description

The MediaTek MT8173V/CAA is a high-performance, quad-core processor designed primarily for tablet devices. This SoC (System on Chip) incorporates a powerful combination of ARM Cortex-A72 and Cortex-A53 cores, along with a high-performance GPU, providing exceptional processing power and graphics capabilities. This makes it well-suited for demanding applications such as gaming, video editing, and multitasking.

Applications:

  • High-End Tablets: Used in premium tablets requiring superior performance and graphics capabilities.
  • Gaming Tablets: Powers gaming-centric tablets with enhanced graphics and processing power.
  • Multimedia Devices: Integrated into devices optimized for high-resolution video playback and editing.

Features:

  • Quad-Core CPU: Features a combination of ARM Cortex-A72 and Cortex-A53 cores for optimal performance and power efficiency.
  • High-Performance GPU: Delivers exceptional graphics performance for demanding games and applications.
  • 4K Video Playback: Supports 4K video decoding for high-resolution content consumption.
  • Advanced Connectivity: Integrates Wi-Fi, Bluetooth, and GPS for seamless connectivity.
  • Display Support: Supports high-resolution displays for a visually immersive experience.

Benefits:

  • Exceptional Performance: Delivers superior processing power for demanding applications.
  • Enhanced Graphics: Provides excellent graphics capabilities for gaming and multimedia.
  • Smooth Multitasking: Enables seamless multitasking with its quad-core architecture.
  • Immersive Visual Experience: Supports high-resolution displays and 4K video playback.

Additional Details:

The MT8173V/CAA incorporates a dual-core Cortex-A72 and dual-core Cortex-A53 configuration, allowing it to dynamically adjust performance based on workload demands. This architecture ensures both high performance for demanding tasks and power efficiency for lighter workloads. The integrated GPU delivers exceptional graphics performance, making it suitable for gaming and other visually intensive applications. The processor also supports advanced connectivity features, including dual-band Wi-Fi, Bluetooth 4.0, and GPS, ensuring seamless connectivity. With its robust processing power, enhanced graphics capabilities, and advanced features, the MT8173V/CAA provides a compelling solution for high-end tablet devices.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess