EN
  • EN
  • DE

4FSH942

Part No 4FSH942
Manufacturer MEC Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 10.40mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 10.10mm x 10.10mm
Illumination Illuminated
Illumination Type, Color LED, Yellow
Illumination Voltage (Nominal) 2 VDC
Operating Force 300gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Flux Protection
Temperature Range - Operating -30°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553345-4FSH942
Ultra Librarian 3D Model Ultra Librarian 4FSH942 CAD Model

Description

N

You May Also Be Interested in

knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
Alps Alpine
SKSNLKE010 Alps Alpine Tactile Switches Mid mount single action, F=4.5N datasheet, inventory, & pricing.
Lowest to $0.2620
C&K Components
PTS526SM15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 160gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7277
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess