EN
  • EN
  • DE

25LC010AT-I/OT

Part No 25LC010AT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 10MHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 114511-25LC010AT-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 25LC010A
Introduction Date February 15, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 25LC010AT-I/OT CAD Model

Description

Product Overview

The 25LC010AT-I/OT is a 1 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for storage applications where low-power and low-voltage operations are essential. It is part of Microchip's renowned EEPROM product line, which is recognized for its reliability and performance in a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Memory Size: The device offers a storage capacity of 1 Kbit, which is organized as 128 x 8 bits, suitable for storing configuration parameters, calibration data, or small application datasets.
  • Interface: It utilizes the industry-standard 2-wire serial interface (I²C), ensuring easy integration with most microcontrollers and processors.
  • Voltage Range: The operating voltage range of 2.5V to 5.5V allows for flexible use in systems with different power supply levels.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25LC010AT-I/OT can reliably operate in harsh environments.
  • Packaging: This device comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, facilitating quick data updates and reducing system downtime.
  • Endurance: The EEPROM is designed for high endurance with a minimum of 1 million erase/write cycles, ensuring data reliability over the product's lifespan.
  • Data Retention: It guarantees a data retention period of more than 200 years, providing a stable and reliable non-volatile memory solution.

Applications

The 25LC010AT-I/OT is versatile and can be used in various applications, such as:

  • Consumer electronics for device configuration and user settings
  • Industrial and automotive systems for calibration and fault logging
  • Portable battery-powered devices due to its low power consumption
  • Medical devices requiring long-term data retention and reliability

With its combination of durability, reliability, and ease of integration, the 25LC010AT-I/OT from Microchip Technology is an excellent choice for designers looking to add a small, robust memory component to their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,853 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess