EN
  • EN
  • DE

4FSH922

Part No 4FSH922
Manufacturer MEC Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 10.40mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 10.10mm x 10.10mm
Illumination Illuminated
Illumination Type, Color LED, Green
Illumination Voltage (Nominal) 2.2 VDC
Operating Force 300gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Flux Protection
Temperature Range - Operating -30°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553344-4FSH922
Ultra Librarian 3D Model Ultra Librarian 4FSH922 CAD Model

Description

N

You May Also Be Interested in

Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
C&K Components
PTS647SN38SMTR2 LFS C&K Tactile Switches 4.5 x 4.5 mm Tact Switch for SMT datasheet, inventory, & pricing.
Need more? Email Us
knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
Alps Alpine
SKQJLBA010 Alps Alpine Tactile Switches 6.0x6.0x3.85mm 160gf datasheet, inventory, & pricing.
Lowest to $0.2765
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 160gf 3.55mm SMD (SMT) Tab 4.4mm x 1.8mm Surface Mount, Right Angle
Lowest to $0.0780
Omron
Tactile Switches RoHS
Lowest to $0.1892
C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess