EN
  • EN
  • DE

IRM-15-5

Part No IRM-15-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 15W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MEAN WELL USA Inc.
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 5V
Current - Output (Maximum) 3A
Power (Watts) 15W
Applications ITE (Commercial)
Features DC Input Capable, Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 78%
Mounting Style Through Hole
Manufacturer Package 4-DIP Module
Dimension 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
Line Regulation ±0.5%
Load Regulation ±1%
Approvals CB, CE, cURus, TUV
Manufacturer Pack Quantity 240
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807938-IRM-15-5
Ultra Librarian 3D Model Ultra Librarian IRM-15-5 CAD Model

Description

The MEAN WELL USA Inc. IRM-15-5 is an enclosed type power supply module with through hole mounting style.

  • Mounting Style: Through Hole
  • DC Input: Yes
  • Universal Input: Yes
  • Approvals: CB, CE, cURus, TUV
  • Applications: ITE (Commercial)
  • Power Rating: 15W
  • Input Voltage Range: 85 ~ 264 VAC and 120 ~ 370 VDC
  • Output Voltage: 5V
  • Efficiency: 78%
  • Line Regulation: ±0.5%
  • Load Regulation: ±1%
  • Maximum Output Current: 3A
  • Operating Temperature Range: -30°C to 70°C with derating
  • Dimensions: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
  • Package: 4-DIP module
  • Manufacturer Pack Quantity: 240
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0925 $56.6475
16+ $6.6400 $106.2400
24+ $6.4325 $154.3800
33+ $6.2250 $205.4250
42+ $6.0175 $252.7350
56+ $5.3950 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,429 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess