The DS2411R-400-000+T from Maxim Integrated is a unique silicon serial number device that provides a reliable solution for the secure identification of electronic components. This tiny chip contains a factory-lasered, 64-bit ROM registration number that serves as a unique identifier for each unit. It is an ideal component for anti-counterfeiting, device authentication, and asset tracking applications across various industries.
Key Features
- Unique 64-Bit Serial Number: Each DS2411R-400-000+T contains a unique serial number that cannot be duplicated, ensuring genuine product verification and traceability.
- Multi-Drop Controller: The device can be used as a simple serial number in a multi-drop 1-Wire® network, allowing for multiple devices to share the same data line.
- Robust Construction: The chip is designed to withstand harsh environmental conditions, making it suitable for use in a wide range of industrial and commercial applications.
- Compact Form Factor: The device is available in a compact SOT-23 package, which is ideal for space-constrained applications.
- Low-Power Operation: The DS2411R-400-000+T operates from a wide voltage range of 2.8V to 6.0V, ensuring compatibility with various circuit designs while maintaining low power consumption.
Applications
- PCB and System Identification
- Medical Device Authentication
- Supply Chain Management
- Aftermarket and Warranty Protection
- Peripheral and Accessory Authentication
The DS2411R-400-000+T is a versatile and secure solution for any organization looking to protect their brand and ensure product authenticity. With its unique identification capabilities, it is an essential component for modern electronic systems requiring reliable and secure identification.