EN
  • EN
  • DE

WEHL630DBWR1M1

Part No WEHL630DBWR1M1
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104584-WEHL630DBWR1M1
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WEHL630DBWR1M1 CAD Model

Description

The WEHL630DBWR1M1 is a compact and high-performance common mode choke from Murata Electronics. This choke is designed to suppress common mode noise in differential signal lines, improving signal integrity and reducing electromagnetic interference (EMI). Its small size and robust construction make it suitable for a wide range of applications where space is limited and reliable performance is crucial.

Applications

  • USB lines in various devices, including laptops, desktops, and peripherals.
  • HDMI lines in televisions, monitors, and media players.
  • Differential signal lines in automotive electronics, such as CAN bus systems.
  • High-speed data lines in industrial control systems.
  • LVDS (Low-Voltage Differential Signaling) interfaces in display panels.

Features

  • Compact Size: The small footprint allows for easy integration into densely populated circuit boards.
  • High Common Mode Attenuation: Provides effective suppression of common mode noise, improving signal quality.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation, ensuring high-speed data transmission.
  • High Impedance: Offers significant impedance to common mode currents, effectively blocking noise.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.

Benefits

  • Improved Signal Integrity: By reducing common mode noise, the choke helps maintain the integrity of differential signals, leading to more reliable data transmission.
  • Reduced EMI: Suppression of common mode currents minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced System Performance: Cleaner signals result in improved system performance, reducing errors and improving overall reliability.
  • Space Savings: The compact size of the choke allows for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective way to mitigate common mode noise issues.

Additional Details

The WEHL630DBWR1M1 typically features a ferrite core and is designed for surface mount technology (SMT) assembly. Key electrical specifications include its common mode impedance at a specific frequency (e.g., 100 MHz), differential mode insertion loss, and rated current. The specific impedance and current ratings will vary depending on the precise datasheet. This choke is suitable for use in a variety of high-speed data transmission applications where common mode noise is a concern. The device is designed to be automatically assembled using pick and place equipment and reflow soldered.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess