EN
  • EN
  • DE

CISCO UCS-SD19TK1X-EV - 1.9TB 2.5 inch Enterprise Value 12G SAS SSD.

Part No CISCO UCS-SD19TK1X-EV - 1.9TB 2.5 inch Enterprise Value 12G SAS SSD.
Manufacturer CISCO
Catalog Hard Drives
Description Cisco UCS-SD19TK1X-EV. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386242-CISCO UCS-SD19TK1X-EV - 1.9TB 2.5 inch Enterprise Value 12G SAS SSD.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-SD19TK1X-EV - 1.9TB 2.5 inch Enterprise Value 12G SAS SSD. CAD Model

Description

The CISCO UCS-SD19TK1X-EV is a 2.5-inch, 1.9TB capacity solid-state drive that combines high-capacity storage with the performance benefits of a 12Gbps SAS interface. Aimed at enterprise environments, this SSD is engineered for applications that require reliable, high-speed data storage but are also cost-sensitive. It excels in applications such as booting systems, logging, and light to moderate workload environments. Offering exceptional value, this SSD provides notable improvements in system responsiveness, application load times, and power efficiency over traditional hard drives. It incorporates advanced features like ECC and wear leveling to ensure data integrity and drive longevity. The CISCO UCS-SD19TK1X-EV SSD is ideally suited for businesses looking to strike a balance between cost and performance without compromising on the reliability essential for enterprise operations.

You May Also Be Interested in

Supermicro
480GB SSD 2.5 SATA 6G MIX MZ7KM480HAHP-00005 SM863
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SATA 6G ST10000NM0016
Need more? Email Us
Supermicro
80GB 7.2K 3.5 SATA 3G ST380013AS
Need more? Email Us
Supermicro
12TB 7.2K 3.5 SAS 12G HUH721212AL5200
Need more? Email Us
Supermicro
600GB 10K 2.5 SAS 12G ST600MM0088
Need more? Email Us
Supermicro
200GB SSD 2.5 SATA 3G SSDSA2BZ200G3
Need more? Email Us
Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SAS 6G ST91000640SS
Need more? Email Us
Supermicro
Western Digital 2TB SATA HDD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess