EN
  • EN
  • DE

DX07P022AA6R2000

Part No DX07P022AA6R2000
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN PLG USB3.2 TYP C 24P BRD ED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsUSB, DVI, HDMI ConnectorsUSB, DVI, HDMI Connector Assemblies
Manufacturer JAE Electronics
Series DX07
Part Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24 (22+2 Dummy)
Gender Plug
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Board Edge, Straddle Mount
Mounting Feature Reversible
Termination Solder
Features Cover
Operating Temperature -30°C ~ 80°C
Number of Ports 1
Voltage - Rated 48V
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Black
Base Product Number DX07P022
Ultra Librarian 3D Model Ultra Librarian DX07P022AA6R2000 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCP 1.1A DISPLAYPORT SMD RA
Need more? Email Us
Pulse
CONN RCPT USB3.0 MICRO B SMD R/A
Need more? Email Us
Pulse
CONN RCPT USB3.1 TYPEC 24POS SMD
Need more? Email Us
Adam Technologies, Inc.
USB B 3.0 RECEPTACLE, R/A THROUG
Need more? Email Us
Amphenol
CONN RCPT 1.4 HDMI 19POS SMD R/A
Need more? Email Us
JAE Electronics
CONN RCP 1.1A DISPLAYPORT SMD RA
Need more? Email Us
3M
CONN RCPT IEEE 1394 FIREWIRE VER
Need more? Email Us
Pulse
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
Amphenol Commercial Products
CONN RCPT HDMI 19POS PCB R/A
Lowest to $29.2623

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess