EN
  • EN
  • DE

ZA9L0065NW1LSGA311

Part No ZA9L0065NW1LSGA311
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256LFBGA / Zatara High-Performance, Secure, 32-Bit ARM Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Zatara
Core Processor ARM9
Core Size 32-Bit
Speed 180MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
RAM Size 64K x 8
Supply Voltage 1.8V, 3.3V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 800317-ZA9L0065NW1LSGA311
Popularity Medium
Supply and Demand Status Limited
Family Name ZA9L0065NW1LSGA311
Introduction Date March 10, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZA9L0065NW1LSGA311 CAD Model

Description

Maxim Integrated's ZA9L0065NW1LSGA311 is a cutting-edge integrated circuit (IC) designed for high-performance applications requiring precision, reliability, and efficiency. This product encapsulates Maxim's commitment to delivering innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The ZA9L0065NW1LSGA311 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Power Efficiency: With its advanced power management features, this IC ensures optimal power usage, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Performance: Designed to operate in demanding conditions, the ZA9L0065NW1LSGA311 maintains its performance across a wide temperature range and is resistant to electrical noise and other forms of interference.
  • Compact Form Factor: The small footprint of the IC allows for its use in space-constrained applications, enabling designers to create compact and sleek products without compromising on functionality.

Applications

The versatility of the ZA9L0065NW1LSGA311 makes it ideal for a variety of applications, including but not limited to:

  • Mobile and wearable technology
  • Automotive systems
  • Industrial control units
  • Healthcare and medical devices
  • Internet of Things (IoT) devices

Technical Specifications

Maxim Integrated ensures that the ZA9L0065NW1LSGA311 meets rigorous industry standards and specifications. Detailed technical documents, such as datasheets and application notes, are available to support designers in implementing this IC into their projects effectively.

Quality and Reliability

Quality is at the forefront of Maxim Integrated's manufacturing process. The ZA9L0065NW1LSGA311 undergoes stringent testing to guarantee its reliability and longevity in all supported applications. Customers can trust in the durability and performance of this product for their critical projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess