EN
  • EN
  • DE

ADUM1420BRWZ

Part No ADUM1420BRWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 1.667KV GATE DVR 28SOIC / 100mA Gate Driver Magnetic Coupling 1667Vrms 4 Channel 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Product Status Obsolete
Technology Magnetic Coupling
Number of Channels 4
Voltage - Isolation 1667Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Propagation Delay tpLH / tpHL (Max) 128ns, 128ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 25ns, 25ns (Max)
Current - Peak Output 100mA
Voltage - Output Supply 12V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ADUM1420
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860554-ADUM1420BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM1420BRWZ CAD Model

Description

Analog Devices Inc. ADUM1420BRWZ Digital Isolator

The ADUM1420BRWZ from Analog Devices Inc. is a cutting-edge digital isolator designed to offer high-performance data isolation in demanding industrial, medical, and other high-reliability applications. This product is part of the ADuM142x series, which are quad-channel digital isolators based on Analog Devices Inc.'s proprietary iCoupler® technology.

With a focus on safety and robust operation, the ADUM1420BRWZ provides four independent isolation channels in a wide-body 16-lead SOIC package. This configuration supports a variety of channel directionality options, making it a versatile choice for a broad range of applications. The device operates with a supply voltage range of 3.0 V to 5.5 V, allowing for flexible integration into different system designs.

The isolator's high data rate of up to 10 Mbps ensures swift and reliable data communication across the isolation barrier, which is crucial for systems requiring fast data throughput. Furthermore, the ADUM1420BRWZ boasts a robust isolation voltage rating of 2500 Vrms for 1 minute, providing excellent protection against high voltage transients and enhancing system safety.

One of the key benefits of the iCoupler® technology is its ability to combine high speed CMOS and monolithic air-core transformer technology, which eliminates the need for traditional optocoupler technology. This results in improved performance characteristics, such as lower power consumption, reduced propagation delay, and increased reliability over an extended temperature range of -40°C to +125°C.

The ADUM1420BRWZ is also UL recognized, VDE certified, and CSA certified, ensuring compliance with stringent international safety standards. Its applications span across isolation in USB interfaces, CAN transceiver isolation, industrial field buses, and general-purpose multichannel isolation, making it a highly adaptable solution for designers who require a reliable and high-performance isolation barrier in their electronic systems.

Overall, Analog Devices Inc.'s ADUM1420BRWZ is a superior choice for engineers looking to enhance the safety, performance, and reliability of their digital isolation applications. Its advanced features and certifications make it an essential component for a wide array of sophisticated electronic designs.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess