EN
  • EN
  • DE

ZA9L0010NW1LSGA201

Part No ZA9L0010NW1LSGA201
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM9® series Microcontroller IC 32-Bit 180MHz - External Program Memory 256-CSBGA (17x17)
Manufacturer Maxim Integrated
Series Zatara®
Package Bulk
Part Status Obsolete
Core Processor ARM9®
Core Size 32-Bit
Speed 180MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
Supply Voltage 1.8V, 3.3V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA, CSBGA
Case / Package 256-CSBGA (17x17)
Family Name ZA9L0010NW
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939973-ZA9L0010NW1LSGA201
Ultra Librarian 3D Model Ultra Librarian ZA9L0010NW1LSGA201 CAD Model

Description

The ZA9L0010NW1LSGA201 is a cutting-edge product from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This high-performance component is designed to cater to the demanding needs of modern electronic systems, offering both reliability and efficiency.

At the heart of this product lies Maxim Integrated's commitment to quality and performance. The ZA9L0010NW1LSGA201 is built using advanced semiconductor processes that ensure it operates with precision and stability across a wide range of applications. Whether it's for industrial, communication, healthcare, or consumer electronics, this product is engineered to deliver top-notch performance.

The ZA9L0010NW1LSGA201 boasts a robust feature set that includes high-speed data processing capabilities, low-power consumption, and a compact form factor. This makes it an ideal choice for designs where space is at a premium and efficiency is paramount. With its integration-friendly interface, this product can be easily incorporated into various circuit designs, providing a seamless solution for system developers.

One of the key advantages of the ZA9L0010NW1LSGA201 is its versatility. Maxim Integrated has designed this product to be adaptable to multiple voltage levels and to interface with a variety of digital and analog signals. This flexibility ensures that it can be used in a vast array of devices without the need for significant redesign or additional components.

In conclusion, the ZA9L0010NW1LSGA201 from Maxim Integrated is a testament to the company's dedication to innovation and excellence in the field of integrated circuits. With its robust architecture, superior performance, and versatile application range, this product stands out as a top choice for designers looking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess