EN
  • EN
  • DE
  • IT

VT223CX-ADJ

Part No VT223CX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400160-VT223CX-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT223CX-ADJ CAD Model

Description

The VT223CX-ADJ from Maxim Integrated is a state-of-the-art voltage regulator designed for precision, efficiency, and versatility. This component is a part of Maxim's extensive line of power management solutions and is ideal for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Adjustable Output Voltage: The VT223CX-ADJ offers an adjustable output voltage feature, which allows designers to fine-tune the voltage to meet the specific needs of their application. This adjustable range ensures compatibility with a variety of devices and systems.
  • High Efficiency: Maxim Integrated's expertise in power management is reflected in the high efficiency of this voltage regulator. This efficiency translates to reduced heat generation and lower energy consumption, making it an eco-friendly choice for power-sensitive designs.
  • Compact Form Factor: The device comes in a compact package, ideal for space-constrained applications. This small footprint allows for more efficient use of board space, enabling designers to add more features or reduce the overall size of their products.
  • Thermal Protection: The VT223CX-ADJ includes built-in thermal protection to safeguard the device and the system against overheating. This feature enhances the reliability and longevity of both the voltage regulator and the end product.
  • Low Dropout: The low dropout characteristic of this regulator ensures that it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it suitable for battery-operated devices.

Applications

The versatility of the VT223CX-ADJ makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Consumer electronics
  • Automotive applications
  • Telecommunication equipment

With its combination of adjustable output, high efficiency, and robust protection features, the VT223CX-ADJ from Maxim Integrated stands out as a reliable and flexible component for your power management needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.0557
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
AMIS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA SUPER FAST RECOVERY RECTIFIER SILICON DIFFUSED TYPE
Lowest to $0.3389
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2975 $68.9250
70+ $1.8847 $131.9290
110+ $1.8266 $200.9260
150+ $1.7670 $265.0500
190+ $1.7089 $324.6910
255+ $1.5316 $390.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess