EN
  • EN
  • DE

VT1313MFQX

Part No VT1313MFQX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SUPERVISOR / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number VT1313
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 400033-VT1313MFQX
Ultra Librarian 3D Model Ultra Librarian VT1313MFQX CAD Model

Description

Maxim Integrated VT1313MFQX Overview

The VT1313MFQX is a cutting-edge product from Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance component is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for power management, signal processing, or data conversion applications.

Key Features

  • High Precision: The VT1313MFQX delivers precise performance, ensuring reliable operation in critical applications.
  • Low Power Consumption: Maxim Integrated's focus on efficiency is evident in this product's design, which operates with minimal power wastage, making it ideal for battery-powered devices.
  • Durable Construction: Built to last, the VT1313MFQX can withstand harsh industrial environments and extended use without compromise.
  • Compact Form Factor: The device comes in a space-saving package, allowing for integration into systems where real estate is at a premium.
  • Versatility: This component is suitable for a wide array of applications, from automotive to industrial, healthcare, and consumer electronics.

Applications

The VT1313MFQX is versatile enough to fit into various application areas. It is commonly used in power supply circuits, analog to digital converters, and in systems requiring precise voltage references or current control. Its robust design also makes it suitable for automotive applications where reliability is crucial, as well as in portable devices where power efficiency is a key consideration.

Technical Specifications

Maxim Integrated ensures that the VT1313MFQX meets the highest standards of quality and performance. Detailed technical specifications are available in the product datasheet, which provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist designers in integrating this component into their systems.

Ordering and Availability

The VT1313MFQX is available for order through Maxim Integrated's distribution network. Interested customers should refer to the part number VT1313MFQX when inquiring about pricing and availability. For large volume orders or specialized requirements, Maxim Integrated's sales team is available to provide support and assistance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0610 $60.9150
35+ $3.3322 $116.6270
54+ $3.2282 $174.3228
74+ $3.1243 $231.1982
96+ $3.0192 $289.8432
128+ $2.7073 $346.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess