The VT1125SCX from Maxim Integrated is a state-of-the-art step-down converter designed for applications requiring high efficiency, compact size, and reliable performance. This advanced power solution is ideal for powering the latest microprocessors, FPGAs, and other digital ICs in a wide range of electronic devices.
Key Features
- High Efficiency: The VT1125SCX boasts an exceptional power conversion efficiency, which minimizes energy loss and heat generation, thereby extending the life of the product it powers.
- Variable Output Voltage: It offers a flexible output voltage range, allowing designers to tailor the power supply to the specific needs of their application.
- Compact Package: Housed in a small footprint, the VT1125SCX saves valuable board space, which is crucial for modern, densely-packed electronic devices.
- Integrated Features: This converter includes built-in protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe and stable operation under various conditions.
Applications
The versatility of the VT1125SCX makes it suitable for a broad range of applications, including but not limited to:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Computing devices and servers
- Industrial and automotive systems
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 14V
Output Voltage Range
Adjustable
Package Type
SCX
Operating Temperature
-40°C to +85°C
In summary, the VT1125SCX from Maxim Integrated is a versatile and efficient power management solution that meets the needs of today's energy-conscious and space-constrained electronic designs. Its high efficiency, variable output voltage, and compact package make it an excellent choice for designers looking to optimize their power systems.