EN
  • EN
  • DE

VSC7157YS-03

Part No VSC7157YS-03
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC INTERFACE CONTROLLER / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number VSC7157
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 799210-VSC7157YS-03
Ultra Librarian 3D Model Ultra Librarian VSC7157YS-03 CAD Model

Description

Maxim Integrated's VSC7157YS-03: A High-Performance Serial Attached SCSI Expander

The VSC7157YS-03 is a cutting-edge Serial Attached SCSI (SAS) expander designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This device is engineered to provide a robust solution for expanding the number of SAS or Serial ATA (SATA) devices within a storage network. It is an ideal component for applications in data centers, enterprise storage systems, and high-performance computing environments.

At the heart of the VSC7157YS-03 is its capability to manage high-speed data transfers with ease, supporting SAS data rates up to 6 Gb/s. This ensures that systems equipped with this expander can handle the rigorous demands of modern storage applications, including those that require rapid access to large volumes of data.

The VSC7157YS-03 is equipped with multiple features that enhance its performance and reliability. It has an integrated SAS expander that allows for the connection of up to 128 SAS or SATA end devices. This high port count makes the VSC7157YS-03 an excellent choice for storage systems that need to scale with growing data requirements. Additionally, the device supports zoning and self-configuration, which simplifies the setup process and enhances the overall manageability of the storage network.

Maxim Integrated has also designed the VSC7157YS-03 with an emphasis on power efficiency. The device operates with a low power consumption, reducing the thermal footprint and contributing to a greener, more cost-effective operation in data centers and storage facilities.

Furthermore, the VSC7157YS-03 is designed with robustness in mind. It includes features such as Spread Spectrum Clocking (SSC) for EMI reduction and end-to-end data integrity using T10 Protection Information (T10 PI) to ensure that data is transmitted securely and without corruption.

In summary, the VSC7157YS-03 from Maxim Integrated is a powerful and reliable SAS expander that offers high-speed data transfer capabilities, extensive device connectivity, and advanced features for efficient and secure storage network expansion. Its integration into storage solutions will undoubtedly enhance system performance and scalability, making it an excellent choice for enterprise-level storage demands.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess