EN
  • EN
  • DE

SSC050-01

Part No SSC050-01
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Description Two-Wire Serial Backplane Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1259159-SSC050-01
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSC050-01 CAD Model

Description

Maxim Integrated SSC050-01 Product Overview

The SSC050-01 is a cutting-edge solution from Maxim Integrated, designed to cater to the demanding needs of modern electronics with its high-performance features and reliable design. This product stands out in the marketplace for its precision and efficiency, making it an ideal choice for a wide range of applications including industrial systems, automotive electronics, and consumer devices.

Key Features

  • High Accuracy: The SSC050-01 boasts exceptional accuracy levels, ensuring that it delivers precise measurements and control in all applications.
  • Low Power Consumption: Designed for efficiency, this product operates on minimal power, making it suitable for battery-powered devices and applications where energy conservation is critical.
  • Durability: Built to withstand harsh conditions, the SSC050-01 is robust and reliable, ensuring a long operational lifespan even in challenging environments.
  • Compact Design: Its small form factor allows for easy integration into various electronic assemblies without compromising on space.

Technical Specifications

  • Operating Temperature Range: Specified for performance across a broad range of temperatures.
  • Interface Options: Comes with flexible interfacing capabilities, compatible with various communication protocols.
  • Advanced Protection: Includes features to protect against over-voltage, under-voltage, over-current, and other potential fault conditions.

The SSC050-01 from Maxim Integrated is engineered to deliver top-notch performance and reliability. Its advanced technology is tailored to meet the stringent requirements of today's sophisticated electronic systems. Whether it's for industrial automation, automotive systems, or consumer electronics, the SSC050-01 is designed to provide a seamless and efficient operational experience.

For more information on the SSC050-01, including detailed technical specifications, application notes, and support resources, visit the Maxim Integrated website or contact their customer support team. With Maxim Integrated's commitment to quality and innovation, the SSC050-01 is sure to enhance the performance and reliability of your electronic products.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess