EN
  • EN
  • DE

SD306+

Part No SD306+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description AN ULTRA LOW POWER LOW FREQUENCY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1379745-SD306+
Ultra Librarian 3D Model Ultra Librarian SD306+ CAD Model

Description

The SD306+ from Maxim Integrated is a state-of-the-art, precision analog switch designed to deliver exceptional performance for a wide array of applications. This advanced switch is part of Maxim's renowned family of integrated circuits, known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The SD306+ is engineered for accuracy, ensuring minimal signal distortion and providing high-quality signal routing.
  • Low Power Consumption: With its design focused on energy efficiency, this analog switch operates with minimal power, making it ideal for battery-powered devices.
  • Wide Voltage Range: It supports a broad range of operating voltages, accommodating various power supplies and system requirements.
  • Fast Switching: The device boasts quick switching times, which is crucial for applications that require rapid signal changes.

Applications

The versatility of the SD306+ allows it to be employed in numerous applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Communication devices
  • Audio and video signal routing
  • Medical equipment

Design and Integration

The compact form factor of the SD306+ makes it an excellent choice for space-constrained designs. Its integration-friendly nature allows for seamless incorporation into various circuit designs. Additionally, the product is supported by comprehensive technical documentation, making the design-in process as smooth as possible for engineers.

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The SD306+ is no exception, as it is built with stringent quality control measures to ensure performance and durability. Moreover, Maxim provides robust technical support for their products, offering designers the assistance needed to integrate the SD306+ into their projects successfully.

For those looking for a reliable and efficient analog switch, the SD306+ from Maxim Integrated stands out as a premier choice, bringing together precision, efficiency, and versatility in one compact package.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4164 $80.8328
4+ $33.1622 $132.6488
5+ $32.1258 $160.6290
7+ $31.0895 $217.6265
9+ $30.0532 $270.4788
12+ $26.9443 $323.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess